Capital Lighting, Inc. 85393BZ Exterior -Wall Mount 445395

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209059900 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209059900 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85393BZ Exterior -Wall Mount - 445395 - Capital Lighting, Inc.
Columbus, OH, USA
85393BZ Exterior -Wall Mount
445395
85393BZ Exterior -Wall Mount 445395
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209059900 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze
Weight: 5.06
Product Name: One Light Outdoor Wall Lantern
UPC: 783209059900
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445395
Product Name 85393BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details