Capital Lighting, Inc. E30200-09 Island/Pool Table-3 Light Bar 445322

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.50 Length 5.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094013754 Category: Linear Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.50 Length 5.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094013754 Category: Linear Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30200-09 Island/Pool Table-3 Light Bar - 445322 - Capital Lighting, Inc.
Columbus, OH, USA
E30200-09 Island/Pool Table-3 Light Bar
445322
E30200-09 Island/Pool Table-3 Light Bar 445322
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.50 Length 5.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094013754 Category: Linear Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.50
Length 5.50
Bulb
Type: GU10 MR16
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094013754
Category: Linear Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445322
Product Name E30200-09 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details