Capital Lighting, Inc. 24236-MB Foyer/Hall Lanterns-Open Frame 445196

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
24236-MB Foyer/Hall Lanterns-Open Frame - 445196 - Capital Lighting, Inc.
Columbus, OH, USA
24236-MB Foyer/Hall Lanterns-Open Frame
445196
24236-MB Foyer/Hall Lanterns-Open Frame 445196
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445196
Product Name 24236-MB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details