Capital Lighting, Inc. 24226-MB Mid. Chandeliers-Glass Up 445194

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24226-MB Mid. Chandeliers-Glass Up - 445194 - Capital Lighting, Inc.
Columbus, OH, USA
24226-MB Mid. Chandeliers-Glass Up
445194
24226-MB Mid. Chandeliers-Glass Up 445194
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445194
Product Name 24226-MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details