Capital Lighting, Inc. 62216-BS/FST Sconces-Pocket 444858

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 14.00 Length 14.00 Extension: 3.5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594076417 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 14.00 Length 14.00 Extension: 3.5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594076417 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62216-BS/FST Sconces-Pocket - 444858 - Capital Lighting, Inc.
Columbus, OH, USA
62216-BS/FST Sconces-Pocket
444858
62216-BS/FST Sconces-Pocket 444858
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 14.00 Length 14.00 Extension: 3.5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594076417 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.20
Height: 14.00
Length 14.00
Extension: 3.5
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594076417
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444858
Product Name 62216-BS/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details