Capital Lighting, Inc. 20311-WH/FST Exterior -Spot Lights 444847

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 5.75 Length 5.75 Extension: 6.4 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Spotlight UPC: 641594270068 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 5.75 Length 5.75 Extension: 6.4 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Spotlight UPC: 641594270068 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20311-WH/FST Exterior -Spot Lights - 444847 - Capital Lighting, Inc.
Columbus, OH, USA
20311-WH/FST Exterior -Spot Lights
444847
20311-WH/FST Exterior -Spot Lights 444847
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 5.75 Length 5.75 Extension: 6.4 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Spotlight UPC: 641594270068 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.40
Height: 5.75
Length 5.75
Extension: 6.4
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Spotlight
UPC: 641594270068
Category: Spotlight
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444847
Product Name 20311-WH/FST Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details