Capital Lighting, Inc. 98003-WM Bathroom Fixtures-Three Lights 444774

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Bath Bar UPC: 46335918115 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Bath Bar UPC: 46335918115 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98003-WM Bathroom Fixtures-Three Lights - 444774 - Capital Lighting, Inc.
Columbus, OH, USA
98003-WM Bathroom Fixtures-Three Lights
444774
98003-WM Bathroom Fixtures-Three Lights 444774
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Bath Bar UPC: 46335918115 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Mahogany
Product Name: Three Light Bath Bar
UPC: 46335918115
Category: Bath/Vanity/Wall Sconces
Glass: Amber Sandstone
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444774
Product Name 98003-WM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details