Capital Lighting, Inc. 98030-WM Mini Pendants-Rod 444745

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Pendant UPC: 46335917408 Category: Mini Pendant Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Pendant UPC: 46335917408 Category: Mini Pendant Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98030-WM Mini Pendants-Rod - 444745 - Capital Lighting, Inc.
Columbus, OH, USA
98030-WM Mini Pendants-Rod
444745
98030-WM Mini Pendants-Rod 444745
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Mahogany Product Name: One Light Pendant UPC: 46335917408 Category: Mini Pendant Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 54.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Warm Mahogany
Product Name: One Light Pendant
UPC: 46335917408
Category: Mini Pendant
Glass: Amber Sandstone
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444745
Product Name 98030-WM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details