Capital Lighting, Inc. 96151-NI Foyer/Hall Lanterns-Glass w/Frame 444719

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Foyer UPC: 46335916999 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Foyer UPC: 46335916999 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96151-NI Foyer/Hall Lanterns-Glass w/Frame - 444719 - Capital Lighting, Inc.
Columbus, OH, USA
96151-NI Foyer/Hall Lanterns-Glass w/Frame
444719
96151-NI Foyer/Hall Lanterns-Glass w/Frame 444719
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: One Light Foyer UPC: 46335916999 Category: Pendant Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: One Light Foyer
UPC: 46335916999
Category: Pendant
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444719
Product Name 96151-NI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details