Capital Lighting, Inc. Bathroom Fixtures-Four Lights 444558

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Iron Product Name: Four Light Vanity UPC: 842639006363 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Iron Product Name: Four Light Vanity UPC: 842639006363 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 444558 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
444558
Bathroom Fixtures-Four Lights 444558
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Vintage Iron Product Name: Four Light Vanity UPC: 842639006363 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 8.25
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Vintage Iron
Product Name: Four Light Vanity
UPC: 842639006363
Category: Vanity
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444558
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details