Capital Lighting, Inc. Sconces-Pocket 444535

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006806 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006806 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 444535 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
444535
Sconces-Pocket 444535
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006806 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Iron
Product Name: One Light Sconce
UPC: 842639006806
Category: Sconce
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444535
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details