Capital Lighting, Inc. Bathroom Fixtures-Three Lights 444504

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Vanity UPC: 842639006547 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Vanity UPC: 842639006547 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 444504 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
444504
Bathroom Fixtures-Three Lights 444504
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Vanity UPC: 842639006547 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Iron
Product Name: Three Light Vanity
UPC: 842639006547
Category: Vanity
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444504
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details