Capital Lighting, Inc. Large Chandeliers-Glass Shade 444500

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 31.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rubbed Bronze Product Name: Seven Light Chandelier UPC: 842639006851 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 31.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rubbed Bronze Product Name: Seven Light Chandelier UPC: 842639006851 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 444500 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
444500
Large Chandeliers-Glass Shade 444500
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 31.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Rubbed Bronze Product Name: Seven Light Chandelier UPC: 842639006851 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 31.00
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Rubbed Bronze
Product Name: Seven Light Chandelier
UPC: 842639006851
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444500
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details