Capital Lighting, Inc. F5400 Sconces-Pocket 443906

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Amber and Chocolate Weight: 5.83 Product Name: Two Light Bath UPC: 742546045977 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Amber and Chocolate Weight: 5.83 Product Name: Two Light Bath UPC: 742546045977 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F5400 Sconces-Pocket - 443906 - Capital Lighting, Inc.
Columbus, OH, USA
F5400 Sconces-Pocket
443906
F5400 Sconces-Pocket 443906
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Amber and Chocolate Weight: 5.83 Product Name: Two Light Bath UPC: 742546045977 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Amber and Chocolate
Weight: 5.83
Product Name: Two Light Bath
UPC: 742546045977
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443906
Product Name F5400 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details