Capital Lighting, Inc. 10121ICSN Pendants-Bowl Style 443740

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Invert Bowl Pendant UPC: 783209025806 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Invert Bowl Pendant UPC: 783209025806 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10121ICSN Pendants-Bowl Style - 443740 - Capital Lighting, Inc.
Columbus, OH, USA
10121ICSN Pendants-Bowl Style
443740
10121ICSN Pendants-Bowl Style 443740
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Invert Bowl Pendant UPC: 783209025806 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8.11
Product Name: Three Light Invert Bowl Pendant
UPC: 783209025806
Category: Invert Bowl Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443740
Product Name 10121ICSN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details