Capital Lighting, Inc. 12426FLHB Mid. Chandeliers-Glass Up 443469

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heirloom Brass Weight: 33.8 Product Name: Nine Light Chandelier UPC: 783209049741 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heirloom Brass Weight: 33.8 Product Name: Nine Light Chandelier UPC: 783209049741 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12426FLHB Mid. Chandeliers-Glass Up - 443469 - Capital Lighting, Inc.
Columbus, OH, USA
12426FLHB Mid. Chandeliers-Glass Up
443469
12426FLHB Mid. Chandeliers-Glass Up 443469
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heirloom Brass Weight: 33.8 Product Name: Nine Light Chandelier UPC: 783209049741 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Heirloom Brass
Weight: 33.8
Product Name: Nine Light Chandelier
UPC: 783209049741
Category: Multi-Tier Chandelier
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443469
Product Name 12426FLHB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details