PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heirloom Brass
Weight: 14.95
Product Name: Four Light Bath Vanity
UPC: 783209049796
Category: Bath Vanity
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 443463 |
| Product Name | 12434FLHB Bathroom Fixtures-Four Lights |
| Application | Residential |