Capital Lighting, Inc. 92420FLHB Mini Pendants-Rod 443001

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209049802 Category: Mini Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209049802 Category: Mini Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92420FLHB Mini Pendants-Rod - 443001 - Capital Lighting, Inc.
Columbus, OH, USA
92420FLHB Mini Pendants-Rod
443001
92420FLHB Mini Pendants-Rod 443001
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209049802 Category: Mini Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Brass
Weight: 3.35
Product Name: One Light Mini Pendant
UPC: 783209049802
Category: Mini Pendant
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443001
Product Name 92420FLHB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details