Capital Lighting, Inc. 3711-WSC CB Sconces-Pocket 442938

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3711-WSC CB Sconces-Pocket - 442938 - Capital Lighting, Inc.
Columbus, OH, USA
3711-WSC CB Sconces-Pocket
442938
3711-WSC CB Sconces-Pocket 442938
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Champagne Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Tea Stone
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442938
Product Name 3711-WSC CB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details