Capital Lighting, Inc. 7203 Sconces-Pocket 442911

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7203 Sconces-Pocket - 442911 - Capital Lighting, Inc.
Columbus, OH, USA
7203 Sconces-Pocket
442911
7203 Sconces-Pocket 442911
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Marbled Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Marbled
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442911
Product Name 7203 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details