Capital Lighting, Inc. 29868-1 Lamps-Table Lamps 442340

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298688 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298688 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29868-1 Lamps-Table Lamps - 442340 - Capital Lighting, Inc.
Columbus, OH, USA
29868-1 Lamps-Table Lamps
442340
29868-1 Lamps-Table Lamps 442340
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 60 Finish: Rubbed Bronze Weight: 12 Product Name: One Light Buffet Lamps UPC: 792977298688 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 60
Finish: Rubbed Bronze
Weight: 12
Product Name: One Light Buffet Lamps
UPC: 792977298688
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442340
Product Name 29868-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details