Capital Lighting, Inc. DK1720IS Semi-Flush Mts.-Bowl Style 442191

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 611728129999 Category: Semi-Flush Mount Glass: White Frosted Cirrus Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 611728129999 Category: Semi-Flush Mount Glass: White Frosted Cirrus Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DK1720IS Semi-Flush Mts.-Bowl Style - 442191 - Capital Lighting, Inc.
Columbus, OH, USA
DK1720IS Semi-Flush Mts.-Bowl Style
442191
DK1720IS Semi-Flush Mts.-Bowl Style 442191
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 22 Product Name: Three Light Semi Flush Mount UPC: 611728129999 Category: Semi-Flush Mount Glass: White Frosted Cirrus Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Silver
Weight: 22
Product Name: Three Light Semi Flush Mount
UPC: 611728129999
Category: Semi-Flush Mount
Glass: White Frosted Cirrus
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442191
Product Name DK1720IS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details