Capital Lighting, Inc. DW2817C Pendants-Drum Shade 442169

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 17 Product Name: Three Light Pendant UPC: 611728130452 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 17 Product Name: Three Light Pendant UPC: 611728130452 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DW2817C Pendants-Drum Shade - 442169 - Capital Lighting, Inc.
Columbus, OH, USA
DW2817C Pendants-Drum Shade
442169
DW2817C Pendants-Drum Shade 442169
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 17 Product Name: Three Light Pendant UPC: 611728130452 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 17
Product Name: Three Light Pendant
UPC: 611728130452
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442169
Product Name DW2817C Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details