Capital Lighting, Inc. HS8602C Bathroom Fixtures-Two Lights 442105

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728131022 Category: Bath Glass: Etched White Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728131022 Category: Bath Glass: Etched White Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HS8602C Bathroom Fixtures-Two Lights - 442105 - Capital Lighting, Inc.
Columbus, OH, USA
HS8602C Bathroom Fixtures-Two Lights
442105
HS8602C Bathroom Fixtures-Two Lights 442105
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728131022 Category: Bath Glass: Etched White Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728131022
Category: Bath
Glass: Etched White
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442105
Product Name HS8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details