Capital Lighting, Inc. GY5204K Foyer/Hall Lanterns-Glass w/Frame 442104

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Black Weight: 27 Product Name: Four Light Chandelier UPC: 611728130667 Category: Chandelier Glass: Clear Beveled Panel Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Black Weight: 27 Product Name: Four Light Chandelier UPC: 611728130667 Category: Chandelier Glass: Clear Beveled Panel Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GY5204K Foyer/Hall Lanterns-Glass w/Frame - 442104 - Capital Lighting, Inc.
Columbus, OH, USA
GY5204K Foyer/Hall Lanterns-Glass w/Frame
442104
GY5204K Foyer/Hall Lanterns-Glass w/Frame 442104
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Black Weight: 27 Product Name: Four Light Chandelier UPC: 611728130667 Category: Chandelier Glass: Clear Beveled Panel Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mystic Black
Weight: 27
Product Name: Four Light Chandelier
UPC: 611728130667
Category: Chandelier
Glass: Clear Beveled Panel
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442104
Product Name GY5204K Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details