Capital Lighting, Inc. MY1506ML Mini Pendants-Rod 442099

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Malaga Weight: 6 Product Name: One Light Pendant UPC: 611728131343 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Malaga Weight: 6 Product Name: One Light Pendant UPC: 611728131343 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY1506ML Mini Pendants-Rod - 442099 - Capital Lighting, Inc.
Columbus, OH, USA
MY1506ML Mini Pendants-Rod
442099
MY1506ML Mini Pendants-Rod 442099
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 54.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Malaga Weight: 6 Product Name: One Light Pendant UPC: 611728131343 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 54.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Malaga
Weight: 6
Product Name: One Light Pendant
UPC: 611728131343
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442099
Product Name MY1506ML Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details