Capital Lighting, Inc. TFAR8407BE Exterior -Wall Mount 442060

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Length 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bergamo Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728129432 Category: Outdoor Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Length 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bergamo Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728129432 Category: Outdoor Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TFAR8407BE Exterior -Wall Mount - 442060 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR8407BE Exterior -Wall Mount
442060
TFAR8407BE Exterior -Wall Mount 442060
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Length 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bergamo Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728129432 Category: Outdoor Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Length 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bergamo
Weight: 14
Product Name: One Light Outdoor Wall
UPC: 611728129432
Category: Outdoor
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 442060
Product Name TFAR8407BE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details