PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.00
Bulb
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: 52`` Ceiling Fan With Light
UPC: 706411029790
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 55
Light Kit: Included
Speeds: 3 Speed
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 88
Airflow Efficienty: 4827
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 441725 |
| Product Name | F548-ORB/EX Fans-Ceiling Fans |