Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), ROMAN BRONZE ABS WITH GRAIN (BLADES), MATTE OPAL (GLASS) FINISH
54 INCH
6.5 FT CORD LENGTH
7.89 INCH MIN. HEIGHT
18.44 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
THE SHORES BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 10.62 INCH
BLADE PITCH 15 DEGREE
CANOPY DIAMETER 5-5/32 INCH
APPLICATION WET LOCATION
OPERATION PULL CHAIN
INCLUDES 4 INCH DOWNROD, (2) 120 V 13 W FLUORESCENT MEDIUM SELF BALLASTED CFL LAMP, LIGHT