Capital Lighting, Inc. K9372-2 Fans-Light Kits 441491

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Excavation Glass Product Name: Ma K9372-2 Traditional UPC: 706411018671 Category: Light Kit Glass: Excavation
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Excavation Glass Product Name: Ma K9372-2 Traditional UPC: 706411018671 Category: Light Kit Glass: Excavation

Suppliers

Company
Product
Description
Supplier Links
K9372-2 Fans-Light Kits - 441491 - Capital Lighting, Inc.
Columbus, OH, USA
K9372-2 Fans-Light Kits
441491
K9372-2 Fans-Light Kits 441491
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Excavation Glass Product Name: Ma K9372-2 Traditional UPC: 706411018671 Category: Light Kit Glass: Excavation

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Excavation Glass
Product Name: Ma K9372-2 Traditional
UPC: 706411018671
Category: Light Kit
Glass: Excavation

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441491
Product Name K9372-2 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details