Capital Lighting, Inc. 60-1287 Bathroom Fixtures-Five+Lights 441385

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.75 Bulb Type: G Medium Base Qty: 8 Wattage: 100 Finish: Mahogany Bronze Product Name: Eight Light Vanity UPC: 045923612879 Category: Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.75 Bulb Type: G Medium Base Qty: 8 Wattage: 100 Finish: Mahogany Bronze Product Name: Eight Light Vanity UPC: 045923612879 Category: Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1287 Bathroom Fixtures-Five+Lights - 441385 - Capital Lighting, Inc.
Columbus, OH, USA
60-1287 Bathroom Fixtures-Five+Lights
441385
60-1287 Bathroom Fixtures-Five+Lights 441385
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.75 Bulb Type: G Medium Base Qty: 8 Wattage: 100 Finish: Mahogany Bronze Product Name: Eight Light Vanity UPC: 045923612879 Category: Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.75
Bulb
Type: G Medium Base
Qty: 8
Wattage: 100
Finish: Mahogany Bronze
Product Name: Eight Light Vanity
UPC: 045923612879
Category: Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441385
Product Name 60-1287 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details