Capital Lighting, Inc. 60-2400 Mid. Chandeliers-Glass Up 441194

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: T2 GU24 Qty: 12 Wattage: 13 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923624001 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: T2 GU24 Qty: 12 Wattage: 13 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923624001 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2400 Mid. Chandeliers-Glass Up - 441194 - Capital Lighting, Inc.
Columbus, OH, USA
60-2400 Mid. Chandeliers-Glass Up
441194
60-2400 Mid. Chandeliers-Glass Up 441194
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: T2 GU24 Qty: 12 Wattage: 13 Finish: Copper Bronze Product Name: 12 Light Chandelier UPC: 045923624001 Category: Chandeliers Glass: Champagne Linen Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: T2 GU24
Qty: 12
Wattage: 13
Finish: Copper Bronze
Product Name: 12 Light Chandelier
UPC: 045923624001
Category: Chandeliers
Glass: Champagne Linen
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441194
Product Name 60-2400 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details