Capital Lighting, Inc. 60-2443 Pendants-Bowl Style 441168

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Golden Umber Product Name: Four Light Pendant UPC: 045923624438 Category: Pendants Glass: Burnt Sienna
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Golden Umber Product Name: Four Light Pendant UPC: 045923624438 Category: Pendants Glass: Burnt Sienna

Suppliers

Company
Product
Description
Supplier Links
60-2443 Pendants-Bowl Style - 441168 - Capital Lighting, Inc.
Columbus, OH, USA
60-2443 Pendants-Bowl Style
441168
60-2443 Pendants-Bowl Style 441168
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Golden Umber Product Name: Four Light Pendant UPC: 045923624438 Category: Pendants Glass: Burnt Sienna

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: T3
Qty: 4
Wattage: 18
Finish: Golden Umber
Product Name: Four Light Pendant
UPC: 045923624438
Category: Pendants
Glass: Burnt Sienna

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441168
Product Name 60-2443 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details