Capital Lighting, Inc. 60-2493 Pendants-Bowl Style 441156

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923624933 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923624933 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2493 Pendants-Bowl Style - 441156 - Capital Lighting, Inc.
Columbus, OH, USA
60-2493 Pendants-Bowl Style
441156
60-2493 Pendants-Bowl Style 441156
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: T3 Qty: 4 Wattage: 18 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923624933 Category: Pendants Glass: Alabaster Swirl Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: T3
Qty: 4
Wattage: 18
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923624933
Category: Pendants
Glass: Alabaster Swirl
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441156
Product Name 60-2493 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details