Capital Lighting, Inc. 60-2502 Exterior -Wall Mount 441151

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625022 Category: Wall Lanterns Glass: Brushed Wheat Safety Listing: Wet Top to outlet: 20.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625022 Category: Wall Lanterns Glass: Brushed Wheat Safety Listing: Wet Top to outlet: 20.00

Suppliers

Company
Product
Description
Supplier Links
60-2502 Exterior -Wall Mount - 441151 - Capital Lighting, Inc.
Columbus, OH, USA
60-2502 Exterior -Wall Mount
441151
60-2502 Exterior -Wall Mount 441151
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923625022 Category: Wall Lanterns Glass: Brushed Wheat Safety Listing: Wet Top to outlet: 20.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.50
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Chestnut Bronze
Product Name: Three Light Wall Lantern
UPC: 045923625022
Category: Wall Lanterns
Glass: Brushed Wheat
Safety Listing: Wet
Top to outlet: 20.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441151
Product Name 60-2502 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details