Capital Lighting, Inc. 60-2423 Bathroom Fixtures-Two Lights 441147

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923624230 Category: Vanity Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923624230 Category: Vanity Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2423 Bathroom Fixtures-Two Lights - 441147 - Capital Lighting, Inc.
Columbus, OH, USA
60-2423 Bathroom Fixtures-Two Lights
441147
60-2423 Bathroom Fixtures-Two Lights 441147
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.12 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923624230 Category: Vanity Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.12
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Old Bronze
Product Name: Two Light Vanity
UPC: 045923624230
Category: Vanity
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441147
Product Name 60-2423 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details