Capital Lighting, Inc. 60-2427 Mid. Chandeliers-Glass Up 441141

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923624278 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923624278 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2427 Mid. Chandeliers-Glass Up - 441141 - Capital Lighting, Inc.
Columbus, OH, USA
60-2427 Mid. Chandeliers-Glass Up
441141
60-2427 Mid. Chandeliers-Glass Up 441141
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.25 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Sudbury Bronze Product Name: Six Light Chandelier UPC: 045923624278 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.25
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Sudbury Bronze
Product Name: Six Light Chandelier
UPC: 045923624278
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441141
Product Name 60-2427 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details