Capital Lighting, Inc. 60-2451 Sconces-Single Glass 441130

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923624513 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923624513 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2451 Sconces-Single Glass - 441130 - Capital Lighting, Inc.
Columbus, OH, USA
60-2451 Sconces-Single Glass
441130
60-2451 Sconces-Single Glass 441130
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923624513 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.25
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Golden Umber
Product Name: One Light Vanity
UPC: 045923624513
Category: Vanity
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441130
Product Name 60-2451 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details