Capital Lighting, Inc. 60-2455 Mid. Chandeliers-Glass Up 441119

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.25 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Five Light Chandelier UPC: 045923624551 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.25 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Five Light Chandelier UPC: 045923624551 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2455 Mid. Chandeliers-Glass Up - 441119 - Capital Lighting, Inc.
Columbus, OH, USA
60-2455 Mid. Chandeliers-Glass Up
441119
60-2455 Mid. Chandeliers-Glass Up 441119
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.25 Bulb Type: T2 GU24 Qty: 5 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Five Light Chandelier UPC: 045923624551 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.25
Bulb
Type: T2 GU24
Qty: 5
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923624551
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441119
Product Name 60-2455 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details