Capital Lighting, Inc. 60-2466 Bathroom Fixtures-Three Lights 441109

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Vanity UPC: 045923624667 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Vanity UPC: 045923624667 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2466 Bathroom Fixtures-Three Lights - 441109 - Capital Lighting, Inc.
Columbus, OH, USA
60-2466 Bathroom Fixtures-Three Lights
441109
60-2466 Bathroom Fixtures-Three Lights 441109
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Ebony & Brushed Nickel Product Name: Three Light Vanity UPC: 045923624667 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Ebony & Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923624667
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441109
Product Name 60-2466 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details