Capital Lighting, Inc. 60-2474 Mini Pendants-Rod 441102

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Dorado Bronze Product Name: One Light Pendant UPC: 045923624742 Category: Pendants Glass: Sepia Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Dorado Bronze Product Name: One Light Pendant UPC: 045923624742 Category: Pendants Glass: Sepia Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2474 Mini Pendants-Rod - 441102 - Capital Lighting, Inc.
Columbus, OH, USA
60-2474 Mini Pendants-Rod
441102
60-2474 Mini Pendants-Rod 441102
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Dorado Bronze Product Name: One Light Pendant UPC: 045923624742 Category: Pendants Glass: Sepia Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 42.00
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Dorado Bronze
Product Name: One Light Pendant
UPC: 045923624742
Category: Pendants
Glass: Sepia Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441102
Product Name 60-2474 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details