Capital Lighting, Inc. 60-2527 Exterior -Wall Mount 441095

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 8.62 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 045923625275 Category: Wall Lanterns Glass: Frosted Beveled Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 8.62 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 045923625275 Category: Wall Lanterns Glass: Frosted Beveled Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
60-2527 Exterior -Wall Mount - 441095 - Capital Lighting, Inc.
Columbus, OH, USA
60-2527 Exterior -Wall Mount
441095
60-2527 Exterior -Wall Mount 441095
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 8.62 Bulb Type: T4 GU24q-1 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 045923625275 Category: Wall Lanterns Glass: Frosted Beveled Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.37
Height: 8.62
Bulb
Type: T4 GU24q-1
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923625275
Category: Wall Lanterns
Glass: Frosted Beveled
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441095
Product Name 60-2527 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details