Capital Lighting, Inc. 60-2521 Exterior -Hanging 441094

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.62 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923625213 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.62 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923625213 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2521 Exterior -Hanging - 441094 - Capital Lighting, Inc.
Columbus, OH, USA
60-2521 Exterior -Hanging
441094
60-2521 Exterior -Hanging 441094
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.62 Bulb Type: T4 GU24q-2 Qty: 3 Wattage: 18 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923625213 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.62
Bulb
Type: T4 GU24q-2
Qty: 3
Wattage: 18
Finish: Old Penny Bronze
Product Name: Three Light Hanging Lantern
UPC: 045923625213
Category: Hanging Lanterns
Glass: Seeded
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441094
Product Name 60-2521 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details