Capital Lighting, Inc. 60-2523 Exterior -Wall Mount 441093

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.25 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625237 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 15.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.25 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625237 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 15.00

Suppliers

Company
Product
Description
Supplier Links
60-2523 Exterior -Wall Mount - 441093 - Capital Lighting, Inc.
Columbus, OH, USA
60-2523 Exterior -Wall Mount
441093
60-2523 Exterior -Wall Mount 441093
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.25 Bulb Type: T4 GU24q-2 Qty: 2 Wattage: 18 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923625237 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 15.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 20.25
Bulb
Type: T4 GU24q-2
Qty: 2
Wattage: 18
Finish: Old Penny Bronze
Product Name: Two Light Wall Lantern
UPC: 045923625237
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 15.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 441093
Product Name 60-2523 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details