Capital Lighting, Inc. Sconces-Double Glass 440636

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Length 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012778 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Length 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012778 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 440636 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
440636
Sconces-Double Glass 440636
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Length 11.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012778 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Length 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Venetian Bronze
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779012778
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440636
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details