Capital Lighting, Inc. Sconces-Single Candle 440617

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001826 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001826 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 440617 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
440617
Sconces-Single Candle 440617
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001826 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Length 20.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Brass
Weight: 3
Product Name: One Light Wall Sconce
UPC: 633779001826
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440617
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details