Capital Lighting, Inc. 74152 Lamps-Pharmacy-Floor 440573

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: One Light Floor Lamp UPC: 038463006871 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: One Light Floor Lamp UPC: 038463006871 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74152 Lamps-Pharmacy-Floor - 440573 - Capital Lighting, Inc.
Columbus, OH, USA
74152 Lamps-Pharmacy-Floor
440573
74152 Lamps-Pharmacy-Floor 440573
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 38.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: One Light Floor Lamp UPC: 038463006871 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 38.00
Bulb
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 12
Product Name: One Light Floor Lamp
UPC: 038463006871
Category: Lamps Floor Pharmacy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440573
Product Name 74152 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details