Capital Lighting, Inc. 8109OZ Flush Mounts-Bowl Style 440536

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Flush Mount UPC: 783927243704 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Flush Mount UPC: 783927243704 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8109OZ Flush Mounts-Bowl Style - 440536 - Capital Lighting, Inc.
Columbus, OH, USA
8109OZ Flush Mounts-Bowl Style
440536
8109OZ Flush Mounts-Bowl Style 440536
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: Two Light Flush Mount UPC: 783927243704 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: Two Light Flush Mount
UPC: 783927243704
Category: Flush Mount Incandescent
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440536
Product Name 8109OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details