Capital Lighting, Inc. 1122VK-DS Exterior -Hanging 440348

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1122VK-DS Exterior -Hanging - 440348 - Capital Lighting, Inc.
Columbus, OH, USA
1122VK-DS Exterior -Hanging
440348
1122VK-DS Exterior -Hanging 440348
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440348
Product Name 1122VK-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details