Capital Lighting, Inc. 5734MC Bathroom Fixtures-Four Lights 440266

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Metro Copper Product Name: Four Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Metro Copper Product Name: Four Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5734MC Bathroom Fixtures-Four Lights - 440266 - Capital Lighting, Inc.
Columbus, OH, USA
5734MC Bathroom Fixtures-Four Lights
440266
5734MC Bathroom Fixtures-Four Lights 440266
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Metro Copper Product Name: Four Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Metro Copper
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Canyon Rain Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440266
Product Name 5734MC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details